Capital Lighting, Inc. Bathroom Fixtures-Four Lights 725651

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005526 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005526 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 725651 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
725651
Bathroom Fixtures-Four Lights 725651
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005526 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Euro Bronze
Product Name: Four Light Vanity
UPC: 842639005526
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725651
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details