Capital Lighting, Inc. Pendants-Bowl Style 725603

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639004918 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639004918 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 725603 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
725603
Pendants-Bowl Style 725603
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Pendant UPC: 842639004918 Category: Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Pendant
UPC: 842639004918
Category: Pendant
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725603
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details