Capital Lighting, Inc. 5880WTWT Flush Mounts-Bowl Style 725285

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209588028 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209588028 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5880WTWT Flush Mounts-Bowl Style - 725285 - Capital Lighting, Inc.
Columbus, OH, USA
5880WTWT Flush Mounts-Bowl Style
725285
5880WTWT Flush Mounts-Bowl Style 725285
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 1.54 Product Name: One Light Flush Mount UPC: 783209588028 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 1.54
Product Name: One Light Flush Mount
UPC: 783209588028
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725285
Product Name 5880WTWT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details