Capital Lighting, Inc. P218C-06 Exterior -Spot Lights 723887

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: White Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933323 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: White Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933323 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
P218C-06 Exterior -Spot Lights - 723887 - Capital Lighting, Inc.
Columbus, OH, USA
P218C-06 Exterior -Spot Lights
723887
P218C-06 Exterior -Spot Lights 723887
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.25 Length 7.25 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: White Product Name: Two Light 180 Deg. Motion Detector UPC: 46335933323 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.25
Length 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light 180 Deg. Motion Detector
UPC: 46335933323
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723887
Product Name P218C-06 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details