Capital Lighting, Inc. 94003-ORB Bathroom Fixtures-Three Lights 723824

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335852747 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335852747 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94003-ORB Bathroom Fixtures-Three Lights - 723824 - Capital Lighting, Inc.
Columbus, OH, USA
94003-ORB Bathroom Fixtures-Three Lights
723824
94003-ORB Bathroom Fixtures-Three Lights 723824
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Three Light Bath Bar UPC: 46335852747 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 8.50
Length 8.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Three Light Bath Bar
UPC: 46335852747
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723824
Product Name 94003-ORB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details