Capital Lighting, Inc. 13536-RG/GL Foyer/Hall Lanterns-Open Frame 722924

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Six Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Six Light Foyer

Suppliers

Company
Product
Description
Supplier Links
13536-RG/GL Foyer/Hall Lanterns-Open Frame - 722924 - Capital Lighting, Inc.
Columbus, OH, USA
13536-RG/GL Foyer/Hall Lanterns-Open Frame
722924
13536-RG/GL Foyer/Hall Lanterns-Open Frame 722924
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 41.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Royal Garnet with Gold Leaf Product Name: Six Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Royal Garnet with Gold Leaf
Product Name: Six Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722924
Product Name 13536-RG/GL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details