Capital Lighting, Inc. 9152MB Flush Mounts-Bowl Style 722689

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9152MB Flush Mounts-Bowl Style - 722689 - Capital Lighting, Inc.
Columbus, OH, USA
9152MB Flush Mounts-Bowl Style
722689
9152MB Flush Mounts-Bowl Style 722689
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mahogany Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mahogany Bronze
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722689
Product Name 9152MB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details