Capital Lighting, Inc. 9151MB Sconces-Single Glass 722658

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9151MB Sconces-Single Glass - 722658 - Capital Lighting, Inc.
Columbus, OH, USA
9151MB Sconces-Single Glass
722658
9151MB Sconces-Single Glass 722658
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722658
Product Name 9151MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details