Capital Lighting, Inc. 50061-SAT/FST Flush Mounts-Bowl Style 722549

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013450 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013450 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50061-SAT/FST Flush Mounts-Bowl Style - 722549 - Capital Lighting, Inc.
Columbus, OH, USA
50061-SAT/FST Flush Mounts-Bowl Style
722549
50061-SAT/FST Flush Mounts-Bowl Style 722549
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013450 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594013450
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722549
Product Name 50061-SAT/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details