Capital Lighting, Inc. 50075-BS/FST Semi-Flush Mts.-Bowl Style 722542

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013658 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013658 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50075-BS/FST Semi-Flush Mts.-Bowl Style - 722542 - Capital Lighting, Inc.
Columbus, OH, USA
50075-BS/FST Semi-Flush Mts.-Bowl Style
722542
50075-BS/FST Semi-Flush Mts.-Bowl Style 722542
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013658 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Bulb
Type: T3
Qty: 1
Wattage: 200
Finish: Brushed Steel
Product Name: One Light Semi Flush
UPC: 641594013658
Category: Semi-Flush
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722542
Product Name 50075-BS/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details