Capital Lighting, Inc. 9270HB Exterior -Hanging 722370

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9270HB Exterior -Hanging - 722370 - Capital Lighting, Inc.
Columbus, OH, USA
9270HB Exterior -Hanging
722370
9270HB Exterior -Hanging 722370
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 34.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Harvest Bronze
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722370
Product Name 9270HB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details