Capital Lighting, Inc. 9474SP/WH Bathroom Fixtures-Four Lights 722312

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/White Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/White Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9474SP/WH Bathroom Fixtures-Four Lights - 722312 - Capital Lighting, Inc.
Columbus, OH, USA
9474SP/WH Bathroom Fixtures-Four Lights
722312
9474SP/WH Bathroom Fixtures-Four Lights 722312
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter/White Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter/White
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722312
Product Name 9474SP/WH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details