Capital Lighting, Inc. 20643-SAT/OPL Bathroom Fixtures-Three Lights 722211

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 3 Wattage: 60 Finish: Satin Product Name: Three Light Vanity/Wall UPC: 641594776072 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 3 Wattage: 60 Finish: Satin Product Name: Three Light Vanity/Wall UPC: 641594776072 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20643-SAT/OPL Bathroom Fixtures-Three Lights - 722211 - Capital Lighting, Inc.
Columbus, OH, USA
20643-SAT/OPL Bathroom Fixtures-Three Lights
722211
20643-SAT/OPL Bathroom Fixtures-Three Lights 722211
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 3 Wattage: 60 Finish: Satin Product Name: Three Light Vanity/Wall UPC: 641594776072 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 7.00
Length 7.00
Extension: 4.25
Bulb
Type: Mini-Can
Qty: 3
Wattage: 60
Finish: Satin
Product Name: Three Light Vanity/Wall
UPC: 641594776072
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722211
Product Name 20643-SAT/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details