Capital Lighting, Inc. 20660-BS/OPL Sconces-Pocket 722203

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.60 Length 5.60 Extension: 3.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594003024 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.60 Length 5.60 Extension: 3.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594003024 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20660-BS/OPL Sconces-Pocket - 722203 - Capital Lighting, Inc.
Columbus, OH, USA
20660-BS/OPL Sconces-Pocket
722203
20660-BS/OPL Sconces-Pocket 722203
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.60 Length 5.60 Extension: 3.3 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594003024 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.60
Length 5.60
Extension: 3.3
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594003024
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722203
Product Name 20660-BS/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details