Capital Lighting, Inc. 87-243B-59 Lamps-Table Lamps 721809

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 20 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 20 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-243B-59 Lamps-Table Lamps - 721809 - Capital Lighting, Inc.
Columbus, OH, USA
87-243B-59 Lamps-Table Lamps
721809
87-243B-59 Lamps-Table Lamps 721809
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Rust Weight: 20 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Rust
Weight: 20
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721809
Product Name 87-243B-59 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details