Capital Lighting, Inc. 2093OZ Mid. Chandeliers-Glass Down 721693

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927193849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927193849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2093OZ Mid. Chandeliers-Glass Down - 721693 - Capital Lighting, Inc.
Columbus, OH, USA
2093OZ Mid. Chandeliers-Glass Down
721693
2093OZ Mid. Chandeliers-Glass Down 721693
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 783927193849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 783927193849
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721693
Product Name 2093OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details