Capital Lighting, Inc. 5098OZ Bathroom Fixtures-Three Lights 721654

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194815 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194815 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5098OZ Bathroom Fixtures-Three Lights - 721654 - Capital Lighting, Inc.
Columbus, OH, USA
5098OZ Bathroom Fixtures-Three Lights
721654
5098OZ Bathroom Fixtures-Three Lights 721654
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194815 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927194815
Category: Wall Mounted Bath Fixture
Glass: Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721654
Product Name 5098OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details