Capital Lighting, Inc. 5994NI Bathroom Fixtures-Four Lights 721648

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193948 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193948 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5994NI Bathroom Fixtures-Four Lights - 721648 - Capital Lighting, Inc.
Columbus, OH, USA
5994NI Bathroom Fixtures-Four Lights
721648
5994NI Bathroom Fixtures-Four Lights 721648
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193948 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 8.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927193948
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721648
Product Name 5994NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details