Capital Lighting, Inc. 3299OZ Pendants-Bowl Style 721629

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: Four Light Inverted Pendant UPC: 783927198400 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: Four Light Inverted Pendant UPC: 783927198400 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
3299OZ Pendants-Bowl Style - 721629 - Capital Lighting, Inc.
Columbus, OH, USA
3299OZ Pendants-Bowl Style
721629
3299OZ Pendants-Bowl Style 721629
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: Four Light Inverted Pendant UPC: 783927198400 Category: Inverted Pendant Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Olde Bronze
Weight: 19
Product Name: Four Light Inverted Pendant
UPC: 783927198400
Category: Inverted Pendant
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721629
Product Name 3299OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details