Capital Lighting, Inc. 3797OZ Semi-Flush Mts.-Bowl Style 721624

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195430 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195430 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3797OZ Semi-Flush Mts.-Bowl Style - 721624 - Capital Lighting, Inc.
Columbus, OH, USA
3797OZ Semi-Flush Mts.-Bowl Style
721624
3797OZ Semi-Flush Mts.-Bowl Style 721624
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195430 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927195430
Category: Semi-Flush
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721624
Product Name 3797OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details