Capital Lighting, Inc. 3299NI Pendants-Bowl Style 721608

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Inverted Pendant UPC: 783927194907 Category: Inverted Pendant Glass: White etched Shipped Via: UPS Safety Rating: cUL Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Inverted Pendant UPC: 783927194907 Category: Inverted Pendant Glass: White etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
3299NI Pendants-Bowl Style - 721608 - Capital Lighting, Inc.
Columbus, OH, USA
3299NI Pendants-Bowl Style
721608
3299NI Pendants-Bowl Style 721608
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Inverted Pendant UPC: 783927194907 Category: Inverted Pendant Glass: White etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Brushed Nickel
Weight: 18
Product Name: Four Light Inverted Pendant
UPC: 783927194907
Category: Inverted Pendant
Glass: White etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721608
Product Name 3299NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details