Capital Lighting, Inc. 1894OZ Mini Chandeliers-Glass Shade 721600

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194624 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194624 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
1894OZ Mini Chandeliers-Glass Shade - 721600 - Capital Lighting, Inc.
Columbus, OH, USA
1894OZ Mini Chandeliers-Glass Shade
721600
1894OZ Mini Chandeliers-Glass Shade 721600
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194624 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6.2
Product Name: Three Light Chandelier
UPC: 783927194624
Category: Chandeliers
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721600
Product Name 1894OZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details