Capital Lighting, Inc. 1673OZ Mid. Chandeliers-Pillar Candle 721413

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200202 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200202 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1673OZ Mid. Chandeliers-Pillar Candle - 721413 - Capital Lighting, Inc.
Columbus, OH, USA
1673OZ Mid. Chandeliers-Pillar Candle
721413
1673OZ Mid. Chandeliers-Pillar Candle 721413
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 16.5 Product Name: Six Light Chandelier UPC: 783927200202 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Olde Bronze
Weight: 16.5
Product Name: Six Light Chandelier
UPC: 783927200202
Category: Chandeliers
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721413
Product Name 1673OZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details