Capital Lighting, Inc. 3875OZ Island/Pool Table-2 Light Bar 721402

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195195 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195195 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3875OZ Island/Pool Table-2 Light Bar - 721402 - Capital Lighting, Inc.
Columbus, OH, USA
3875OZ Island/Pool Table-2 Light Bar
721402
3875OZ Island/Pool Table-2 Light Bar 721402
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.25 Product Name: Two Light Island Light UPC: 783927195195 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 11.25
Product Name: Two Light Island Light
UPC: 783927195195
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721402
Product Name 3875OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details