Capital Lighting, Inc. 5079OZ Bathroom Fixtures-Four Lights 721401

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198455 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198455 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5079OZ Bathroom Fixtures-Four Lights - 721401 - Capital Lighting, Inc.
Columbus, OH, USA
5079OZ Bathroom Fixtures-Four Lights
721401
5079OZ Bathroom Fixtures-Four Lights 721401
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.2 Product Name: Four Light Wall Mounted Bath Light UPC: 783927198455 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 7.2
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927198455
Category: Wall Mounted Bath Fixture
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721401
Product Name 5079OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details