Capital Lighting, Inc. 5927TZ Bathroom Fixtures-Two Lights 721381

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927195027 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927195027 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5927TZ Bathroom Fixtures-Two Lights - 721381 - Capital Lighting, Inc.
Columbus, OH, USA
5927TZ Bathroom Fixtures-Two Lights
721381
5927TZ Bathroom Fixtures-Two Lights 721381
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927195027 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927195027
Category: Wall Mounted Bath Fixture
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721381
Product Name 5927TZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details