Capital Lighting, Inc. 5391CST Bathroom Fixtures-Four Lights 721364

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Slate Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199100 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Slate Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199100 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5391CST Bathroom Fixtures-Four Lights - 721364 - Capital Lighting, Inc.
Columbus, OH, USA
5391CST Bathroom Fixtures-Four Lights
721364
5391CST Bathroom Fixtures-Four Lights 721364
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Slate Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199100 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Canyon Slate
Weight: 8.3
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927199100
Category: Wall Mounted Bath Fixture
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721364
Product Name 5391CST Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details