Capital Lighting, Inc. 1826TZ Mid. Chandeliers-Glass Down 721353

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927194983 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927194983 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1826TZ Mid. Chandeliers-Glass Down - 721353 - Capital Lighting, Inc.
Columbus, OH, USA
1826TZ Mid. Chandeliers-Glass Down
721353
1826TZ Mid. Chandeliers-Glass Down 721353
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tannery Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927194983 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tannery Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927194983
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721353
Product Name 1826TZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details