Capital Lighting, Inc. 3482CST Mini Pendants-Rod 721344

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199001 Category: Mini Pendants Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199001 Category: Mini Pendants Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3482CST Mini Pendants-Rod - 721344 - Capital Lighting, Inc.
Columbus, OH, USA
3482CST Mini Pendants-Rod
721344
3482CST Mini Pendants-Rod 721344
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 4 Product Name: One Light Mini Pendant UPC: 783927199001 Category: Mini Pendants Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon Slate
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927199001
Category: Mini Pendants
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721344
Product Name 3482CST Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details