Capital Lighting, Inc. 3681CST Semi-Flush Mts.-Bowl Style 721340

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199025 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199025 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3681CST Semi-Flush Mts.-Bowl Style - 721340 - Capital Lighting, Inc.
Columbus, OH, USA
3681CST Semi-Flush Mts.-Bowl Style
721340
3681CST Semi-Flush Mts.-Bowl Style 721340
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 7.5 Product Name: Two Light Semi Flush UPC: 783927199025 Category: Semi-Flush Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Canyon Slate
Weight: 7.5
Product Name: Two Light Semi Flush
UPC: 783927199025
Category: Semi-Flush
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721340
Product Name 3681CST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details