Capital Lighting, Inc. 1700PRZ Large Chandeliers-Glass Shade 721196

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Parisian Bronze Weight: 65 Product Name: 15 Light Chandelier UPC: 783927198714 Category: Chandeliers Glass: Honey etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 71``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Parisian Bronze Weight: 65 Product Name: 15 Light Chandelier UPC: 783927198714 Category: Chandeliers Glass: Honey etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 71``

Suppliers

Company
Product
Description
Supplier Links
1700PRZ Large Chandeliers-Glass Shade - 721196 - Capital Lighting, Inc.
Columbus, OH, USA
1700PRZ Large Chandeliers-Glass Shade
721196
1700PRZ Large Chandeliers-Glass Shade 721196
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Parisian Bronze Weight: 65 Product Name: 15 Light Chandelier UPC: 783927198714 Category: Chandeliers Glass: Honey etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 71``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 56.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Parisian Bronze
Weight: 65
Product Name: 15 Light Chandelier
UPC: 783927198714
Category: Chandeliers
Glass: Honey etched
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 71``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721196
Product Name 1700PRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details