Capital Lighting, Inc. 1696PRZ Mini Chandeliers-Glass Shade 721194

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Parisian Bronze Weight: 10 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927198820 Category: Chandelette (Mini Chandelier) Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 116``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Parisian Bronze Weight: 10 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927198820 Category: Chandelette (Mini Chandelier) Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 116``

Suppliers

Company
Product
Description
Supplier Links
1696PRZ Mini Chandeliers-Glass Shade - 721194 - Capital Lighting, Inc.
Columbus, OH, USA
1696PRZ Mini Chandeliers-Glass Shade
721194
1696PRZ Mini Chandeliers-Glass Shade 721194
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Parisian Bronze Weight: 10 Product Name: Five Light Chandelette (Mini Chandelier UPC: 783927198820 Category: Chandelette (Mini Chandelier) Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 116``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Parisian Bronze
Weight: 10
Product Name: Five Light Chandelette (Mini Chandelier
UPC: 783927198820
Category: Chandelette (Mini Chandelier)
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 116``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721194
Product Name 1696PRZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details