Capital Lighting, Inc. 2698PRZ Pendants-Bowl Style 721193

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Inverted Pendant UPC: 783927198899 Category: Inverted Pendant Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Inverted Pendant UPC: 783927198899 Category: Inverted Pendant Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

Suppliers

Company
Product
Description
Supplier Links
2698PRZ Pendants-Bowl Style - 721193 - Capital Lighting, Inc.
Columbus, OH, USA
2698PRZ Pendants-Bowl Style
721193
2698PRZ Pendants-Bowl Style 721193
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Parisian Bronze Product Name: Three Light Inverted Pendant UPC: 783927198899 Category: Inverted Pendant Glass: Honey etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Parisian Bronze
Product Name: Three Light Inverted Pendant
UPC: 783927198899
Category: Inverted Pendant
Glass: Honey etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 51``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721193
Product Name 2698PRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details