Capital Lighting, Inc. 5337NI Bathroom Fixtures-Three Lights 721165

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195072 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195072 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5337NI Bathroom Fixtures-Three Lights - 721165 - Capital Lighting, Inc.
Columbus, OH, USA
5337NI Bathroom Fixtures-Three Lights
721165
5337NI Bathroom Fixtures-Three Lights 721165
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.2 Product Name: Three Light Wall Mounted Bath Light UPC: 783927195072 Category: Wall Mounted Bath Fixture Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.2
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927195072
Category: Wall Mounted Bath Fixture
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721165
Product Name 5337NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details