Capital Lighting, Inc. 4012/5LM Mid. Chandeliers-Candle 720706

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119401256 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119401256 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4012/5LM Mid. Chandeliers-Candle - 720706 - Capital Lighting, Inc.
Columbus, OH, USA
4012/5LM Mid. Chandeliers-Candle
720706
4012/5LM Mid. Chandeliers-Candle 720706
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119401256 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rust
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119401256
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720706
Product Name 4012/5LM Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details