Capital Lighting, Inc. 6950 Exterior -Wall Mount 720586

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.30 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Brass Product Name: One Light Outdoor Light UPC: 0077073179766 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.30 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Brass Product Name: One Light Outdoor Light UPC: 0077073179766 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
6950 Exterior -Wall Mount - 720586 - Capital Lighting, Inc.
Columbus, OH, USA
6950 Exterior -Wall Mount
720586
6950 Exterior -Wall Mount 720586
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.30 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 75 Finish: Brass Product Name: One Light Outdoor Light UPC: 0077073179766 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.30
Extension: 5.4
Bulb
Type: Incandescent
Qty: 1
Wattage: 75
Finish: Brass
Product Name: One Light Outdoor Light
UPC: 0077073179766
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720586
Product Name 6950 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details