Capital Lighting, Inc. 1476 Exterior -Wall Mt./Flush 720505

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073171920 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073171920 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
1476 Exterior -Wall Mt./Flush - 720505 - Capital Lighting, Inc.
Columbus, OH, USA
1476 Exterior -Wall Mt./Flush
720505
1476 Exterior -Wall Mt./Flush 720505
PRODUCT DETAILS / SPECS Width/Dia: 10.80 Height: 7.10 Extension: 5.4 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Metallic Gray Product Name: One Light Outdoor Light UPC: 0077073171920 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.80
Height: 7.10
Extension: 5.4
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Metallic Gray
Product Name: One Light Outdoor Light
UPC: 0077073171920
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720505
Product Name 1476 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details