Capital Lighting, Inc. 140-1ES Mini Pendants-Cable 720374

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140117 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140117 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
140-1ES Mini Pendants-Cable - 720374 - Capital Lighting, Inc.
Columbus, OH, USA
140-1ES Mini Pendants-Cable
720374
140-1ES Mini Pendants-Cable 720374
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2 Bulb Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119140117 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 2
Bulb
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119140117
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720374
Product Name 140-1ES Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details