Capital Lighting, Inc. 85001 Mini Chandeliers-Candle 720071

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 6 Product Name: Three Light Chandelier UPC: 748119850016 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 6 Product Name: Three Light Chandelier UPC: 748119850016 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
85001 Mini Chandeliers-Candle - 720071 - Capital Lighting, Inc.
Columbus, OH, USA
85001 Mini Chandeliers-Candle
720071
85001 Mini Chandeliers-Candle 720071
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Deep Rust Weight: 6 Product Name: Three Light Chandelier UPC: 748119850016 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Deep Rust
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119850016
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 720071
Product Name 85001 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details