Capital Lighting, Inc. 71419 Lamps-Table Lamps 719994

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
71419 Lamps-Table Lamps - 719994 - Capital Lighting, Inc.
Columbus, OH, USA
71419 Lamps-Table Lamps
719994
71419 Lamps-Table Lamps 719994
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719994
Product Name 71419 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details