Capital Lighting, Inc. 74043 Mid. Chandeliers-Glass Up 719909

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mauve, Brown, Antique Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mauve, Brown, Antique Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
74043 Mid. Chandeliers-Glass Up - 719909 - Capital Lighting, Inc.
Columbus, OH, USA
74043 Mid. Chandeliers-Glass Up
719909
74043 Mid. Chandeliers-Glass Up 719909
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mauve, Brown, Antique Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mauve, Brown, Antique
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719909
Product Name 74043 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details