Capital Lighting, Inc. 4603-SN Bathroom Fixtures-Three Lights 719581

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Wall Sconce UPC: 806134026400 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Wall Sconce UPC: 806134026400 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4603-SN Bathroom Fixtures-Three Lights - 719581 - Capital Lighting, Inc.
Columbus, OH, USA
4603-SN Bathroom Fixtures-Three Lights
719581
4603-SN Bathroom Fixtures-Three Lights 719581
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Three Light Wall Sconce UPC: 806134026400 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Wall Sconce
UPC: 806134026400
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719581
Product Name 4603-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details