Capital Lighting, Inc. 101-OB-811 Sconces-Single Glass 719578

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000622 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000622 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
101-OB-811 Sconces-Single Glass - 719578 - Capital Lighting, Inc.
Columbus, OH, USA
101-OB-811 Sconces-Single Glass
719578
101-OB-811 Sconces-Single Glass 719578
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 2 Product Name: One Light Wall Sconce UPC: 806134000622 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 2
Product Name: One Light Wall Sconce
UPC: 806134000622
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719578
Product Name 101-OB-811 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products