Capital Lighting, Inc. 71194-A357-PL Exterior -Hanging 719389

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71194-A357-PL Exterior -Hanging - 719389 - Capital Lighting, Inc.
Columbus, OH, USA
71194-A357-PL Exterior -Hanging
719389
71194-A357-PL Exterior -Hanging 719389
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Bulb Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Chain Hung Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Bulb
Qty: 1
Wattage: 26
Finish: Iron Oxide
Product Name: One Light Chain Hung Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719389
Product Name 71194-A357-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details