Capital Lighting, Inc. 8262-161 Exterior -Wall Mount 719359

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8262-161 Exterior -Wall Mount - 719359 - Capital Lighting, Inc.
Columbus, OH, USA
8262-161 Exterior -Wall Mount
719359
8262-161 Exterior -Wall Mount 719359
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Product Name: Two Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.75
Extension: 8.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mossoro Walnut
Product Name: Two Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719359
Product Name 8262-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details