Capital Lighting, Inc. 2054-SN Bathroom Fixtures-Four Lights 719292

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134011499 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134011499 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2054-SN Bathroom Fixtures-Four Lights - 719292 - Capital Lighting, Inc.
Columbus, OH, USA
2054-SN Bathroom Fixtures-Four Lights
719292
2054-SN Bathroom Fixtures-Four Lights 719292
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134011499 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.00
Extension: 4.25
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134011499
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719292
Product Name 2054-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details