Capital Lighting, Inc. 583-PN-341 Bathroom Fixtures-Three Lights 719286

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029067 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029067 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
583-PN-341 Bathroom Fixtures-Three Lights - 719286 - Capital Lighting, Inc.
Columbus, OH, USA
583-PN-341 Bathroom Fixtures-Three Lights
719286
583-PN-341 Bathroom Fixtures-Three Lights 719286
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029067 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134029067
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719286
Product Name 583-PN-341 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details