Capital Lighting, Inc. 4444-SN Bathroom Fixtures-Four Lights 719271

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134025434 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134025434 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4444-SN Bathroom Fixtures-Four Lights - 719271 - Capital Lighting, Inc.
Columbus, OH, USA
4444-SN Bathroom Fixtures-Four Lights
719271
4444-SN Bathroom Fixtures-Four Lights 719271
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 10 Product Name: Four Light Bath And Vanity Fixture UPC: 806134025434 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Extension: 5.25
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 10
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134025434
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719271
Product Name 4444-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details