Capital Lighting, Inc. 4901-AGB Sconces-Drum Shades 719224

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026769 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026769 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4901-AGB Sconces-Drum Shades - 719224 - Capital Lighting, Inc.
Columbus, OH, USA
4901-AGB Sconces-Drum Shades
719224
4901-AGB Sconces-Drum Shades 719224
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134026769 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134026769
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719224
Product Name 4901-AGB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details