Capital Lighting, Inc. 8274-A357 Exterior -Hanging 719166

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8274-A357 Exterior -Hanging - 719166 - Capital Lighting, Inc.
Columbus, OH, USA
8274-A357 Exterior -Hanging
719166
8274-A357 Exterior -Hanging 719166
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.25 Bulb Qty: 3 Wattage: 60 Finish: Iron Oxide Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.25
Bulb
Qty: 3
Wattage: 60
Finish: Iron Oxide
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719166
Product Name 8274-A357 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details